Panduit Corp. Bushings, Grommets GEE71N-C

Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet
Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 298-13589-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
298-13589-ND
Bushings, Grommets 298-13589-ND
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Buy Now Datasheet
Grommet Edging, Pa, 2Mm, Natural; Grommet Type Panduit - 83H3400 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Edging, Pa, 2Mm, Natural; Grommet Type Panduit
83H3400
Grommet Edging, Pa, 2Mm, Natural; Grommet Type Panduit 83H3400
GROMMET EDGING, PA, 2MM, NATURAL; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:-; Panel Thickness Max:2mm; Grommet Colour:Natural RoHS Compliant: Yes

GROMMET EDGING, PA, 2MM, NATURAL; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:-; Panel Thickness Max:2mm; Grommet Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 298-13589-ND 83H3400
Product Name Bushings, Grommets Grommet Edging, Pa, 2Mm, Natural; Grommet Type Panduit
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-4 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 380.98 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (IVORY) - APD-KH260-IV - APD-KH260-IV - Sugatsune America, Inc.
Specs
Overall Thickness 0.4375 inch (11.11 mm)
Material Plastic
View Details