Panduit Corp. Bushings, Grommets GEE62F-C0

Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Black
Request a Quote Datasheet
Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 298-13587-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
298-13587-ND
Bushings, Grommets 298-13587-ND
Edging - 100' L (30.48m) Grommet - Edging, Slotted Black

Edging - 100' L (30.48m) Grommet - Edging, Slotted Black

Buy Now Datasheet
Grommet edge; slotted; 0.036 to 0.062
Fort Worth, TX, USA
Grommet edge; slotted; 0.036 to 0.062" panel; 100 Ft.; Polyethylene; Blk
70044451
Grommet edge; slotted; 0.036 to 0.062" panel; 100 Ft.; Polyethylene; Blk 70044451
General purpose material for indoor use up to 122°F(50°C) Provided in 0.030" (0.8mm) thick material making it highly flexible Use product on irregularly shaped and round panel holes

  • General purpose material for indoor use up to 122°F(50°C)
  • Provided in 0.030" (0.8mm) thick material making it highly flexible
  • Use product on irregularly shaped and round panel holes
Supplier's Site
Grommet Strip, Blk, 0.9-1.6Mm,30.48M; Grommet Type Panduit - 08AJ5010 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Strip, Blk, 0.9-1.6Mm,30.48M; Grommet Type Panduit
08AJ5010
Grommet Strip, Blk, 0.9-1.6Mm,30.48M; Grommet Type Panduit 08AJ5010
GROMMET STRIP, BLK, 0.9-1.6MM,30.48M; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:-;RoHS Compliant: Yes

GROMMET STRIP, BLK, 0.9-1.6MM,30.48M; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:-;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number 298-13587-ND 70044451 08AJ5010
Product Name Bushings, Grommets Grommet edge; slotted; 0.036 to 0.062" panel; 100 Ft.; Polyethylene; Blk Grommet Strip, Blk, 0.9-1.6Mm,30.48M; Grommet Type Panduit
Material Plastic; Polyethylene (PE) Other; PE (Polyethylene)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 559.925 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Metal Detectable Grommet - MPG-28 - MPG-28 - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.8125 inch (20.64 mm)
Overall Thickness 0.5000 inch (12.7 mm)
View Details