Panduit Corp. Bushings, Grommets GEE62F-C

Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet
Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 298-1146-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
298-1146-ND
Bushings, Grommets 298-1146-ND
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Buy Now Datasheet
Grommet Edging, Polyethylene; Grommet Type Panduit - 89F1909 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Edging, Polyethylene; Grommet Type Panduit
89F1909
Grommet Edging, Polyethylene; Grommet Type Panduit 89F1909
GROMMET EDGING, POLYETHYLENE; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.6mm; Grommet Colour:Natural; Product Range:- RoHS Compliant: Yes

GROMMET EDGING, POLYETHYLENE; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.6mm; Grommet Colour:Natural; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Grommet edge; slotted; 0.036 to 0.062
Fort Worth, TX, USA
Grommet edge; slotted; 0.036 to 0.062" panel; 100 Ft.; Polyethylene; Wht
70044450
Grommet edge; slotted; 0.036 to 0.062" panel; 100 Ft.; Polyethylene; Wht 70044450
General purpose material for indoor use up to 122°F(50°C) Provided in 0.030" (0.8mm) thick material making it highly flexible Use product on irregularly shaped and round panel holes

  • General purpose material for indoor use up to 122°F(50°C)
  • Provided in 0.030" (0.8mm) thick material making it highly flexible
  • Use product on irregularly shaped and round panel holes
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Grommets Grommets Grommets
Product Number 298-1146-ND 89F1909 70044450
Product Name Bushings, Grommets Grommet Edging, Polyethylene; Grommet Type Panduit Grommet edge; slotted; 0.036 to 0.062" panel; 100 Ft.; Polyethylene; Wht
Material Plastic; Polyethylene (PE) Other; PE (Polyethylene)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-5-12 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 25.973 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - V60/DBE - V60/DBE - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.25 inch (57.15 mm)
Overall Thickness 2.88 inch (73.02 mm)
View Details