Panduit Corp. Cable Grommets GEE62F-A-C0

Description
Cable Accessory,Adjustable Bush
Request a Quote
Description
Cable Accessory,Adjustable Bush
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Grommet Edging, Polyethylene, part number 83F7233, is designed for use in slotted applications on irregularly shaped and round panel holes. It is made from natural polyethylene, which provides flexibility and durability. The grommet edging accommodates a panel thickness range of 0.026 to 0.036 inches (0.7 to 0.9 mm) and is suitable for temperatures ranging from -40¬8F to 122¬8F (-40¬8C to 50¬8C). This product is RoHS compliant and is available in a standard package quantity of 1. The grommet edging is also weather resistant, making it suitable for various environmental conditions.

Datasheet Summary
Powered by GS/AI

Grommet Edging, Polyethylene, part number 83F7233, is designed for use in slotted applications on irregularly shaped and round panel holes. It is made from natural polyethylene, which provides flexibility and durability. The grommet edging accommodates a panel thickness range of 0.026 to 0.036 inches (0.7 to 0.9 mm) and is suitable for temperatures ranging from -40¬8F to 122¬8F (-40¬8C to 50¬8C). This product is RoHS compliant and is available in a standard package quantity of 1. The grommet edging is also weather resistant, making it suitable for various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 4121230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
4121230
Cable Grommets 4121230
Cable Accessory,Adjustable Bush

Cable Accessory,Adjustable Bush

Supplier's Site
Bushings, Grommets - 298-13440-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
298-13440-ND
Bushings, Grommets 298-13440-ND
Edging - 100' L (30.48m) Grommet - Edging, Slotted Black

Edging - 100' L (30.48m) Grommet - Edging, Slotted Black

Buy Now Datasheet
Grommet edge; adhsv; slotted; 0.036 to 0.062
Fort Worth, TX, USA
Grommet edge; adhsv; slotted; 0.036 to 0.062" panel; 100 Ft.; Polyethylene; Blk
70044452
Grommet edge; adhsv; slotted; 0.036 to 0.062" panel; 100 Ft.; Polyethylene; Blk 70044452
General purpose material for indoor use up to 122°F(50°C) Provided in 0.030" (0.8mm) thick material making it highly flexible Use product on irregularly shaped and round panel holes Adhesive ensures product stays in place

  • General purpose material for indoor use up to 122°F(50°C)
  • Provided in 0.030" (0.8mm) thick material making it highly flexible
  • Use product on irregularly shaped and round panel holes
  • Adhesive ensures product stays in place
Supplier's Site
Grommet Edging, Polyethylene; Grommet Type Panduit - 83F7233 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Edging, Polyethylene; Grommet Type Panduit
83F7233
Grommet Edging, Polyethylene; Grommet Type Panduit 83F7233
GROMMET EDGING, POLYETHYLENE; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET EDGING, POLYETHYLENE; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Grommet Strip, Blk, 0.9-1.6Mm,30.48M; Grommet Type Panduit - 08AJ5008 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Strip, Blk, 0.9-1.6Mm,30.48M; Grommet Type Panduit
08AJ5008
Grommet Strip, Blk, 0.9-1.6Mm,30.48M; Grommet Type Panduit 08AJ5008
GROMMET STRIP, BLK, 0.9-1.6MM,30.48M; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:-;RoHS Compliant: Yes

GROMMET STRIP, BLK, 0.9-1.6MM,30.48M; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:-;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Grommets Grommets Grommets Grommets Grommets
Product Number 4121230 298-13440-ND 70044452 83F7233 08AJ5008
Product Name Cable Grommets Bushings, Grommets Grommet edge; adhsv; slotted; 0.036 to 0.062" panel; 100 Ft.; Polyethylene; Blk Grommet Edging, Polyethylene; Grommet Type Panduit Grommet Strip, Blk, 0.9-1.6Mm,30.48M; Grommet Type Panduit
Groove Width 0.0354 inch (0.9000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 543204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.2520 inch (6.4 mm)
Groove Width 0.0630 inch (1.6 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Rubber Grommets - AN930-3 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details