Panduit Corp. Bushings, Grommets GEE55N-C

Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet
Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 298-13586-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
298-13586-ND
Bushings, Grommets 298-13586-ND
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 298-13586-ND
Product Name Bushings, Grommets
Material Plastic; Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-8-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 61.475 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET SATIN - AN-LH015-HL - AN-LH015-HL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details