Panduit Corp. Bushings, Grommets GEE144F-C

Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet
Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 298-10614-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
298-10614-ND
Bushings, Grommets 298-10614-ND
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Buy Now Datasheet
Grommet Edging, Polyethylene; Grommet Type Panduit - 89F1897 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Edging, Polyethylene; Grommet Type Panduit
89F1897
Grommet Edging, Polyethylene; Grommet Type Panduit 89F1897
GROMMET EDGING, POLYETHYLENE; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:3.7mm; Grommet Colour:Natural; Product Range:- RoHS Compliant: Yes

GROMMET EDGING, POLYETHYLENE; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:3.7mm; Grommet Colour:Natural; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Grommet Strip, Nat, 2.5-3.7Mm,30.48M; Grommet Type Panduit - 08AJ5006 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Strip, Nat, 2.5-3.7Mm,30.48M; Grommet Type Panduit
08AJ5006
Grommet Strip, Nat, 2.5-3.7Mm,30.48M; Grommet Type Panduit 08AJ5006
GROMMET STRIP, NAT, 2.5-3.7MM,30.48M; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:3.7mm; Grommet Colour:Natural; Product RoHS Compliant: Yes

GROMMET STRIP, NAT, 2.5-3.7MM,30.48M; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:3.7mm; Grommet Colour:Natural; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number 298-10614-ND 89F1897 08AJ5006
Product Name Bushings, Grommets Grommet Edging, Polyethylene; Grommet Type Panduit Grommet Strip, Nat, 2.5-3.7Mm,30.48M; Grommet Type Panduit
Material Plastic; Polyethylene (PE) Other; PE (Polyethylene) Other; PE (Polyethylene)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-11-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6875 inch (17.46 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 158.987 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LN-72S/WHT - LN-72S/WHT - Sugatsune America, Inc.
Specs
Overall Thickness 1.5 inch (38.1 mm)
Material Plastic
View Details