Panduit Corp. Bushings, Grommets GE52-C69

Description
Edging - 1.062' L (0.32m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet
Description
Edging - 1.062' L (0.32m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 298-19755-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
298-19755-ND
Bushings, Grommets 298-19755-ND
Edging - 1.062' L (0.32m) Grommet - Edging, Slotted Natural

Edging - 1.062' L (0.32m) Grommet - Edging, Slotted Natural

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 298-19755-ND
Product Name Bushings, Grommets
Material Plastic; Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-14-26 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 22.131 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (CHROME/MATTE BLACK) - LS-50S-S-BL - LS-50S-S-BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.25 inch (31.75 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details