HOOK & LOOP CABLE FASTENER; Fastener Length - Imperial:18"; Fastener Length - Metric:457mm; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide); Roll Length:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hook and Loop Fasteners |
| Product Number | 04H7375 |
| Product Name | Hook & Loop Cable Fastener; Fastener Length Imperial Panduit |
| Type | Hook Fastener; Loop Fastener |