Panduit Corp. Hook & Loop Cable Fastener; Fastener Length Imperial Panduit GCTC3S-X0

Description
HOOK & LOOP CABLE FASTENER; Fastener Length - Imperial:12"; Fastener Length - Metric:305mm; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide); Roll Length:- RoHS Compliant: Yes
Datasheet
Description
HOOK & LOOP CABLE FASTENER; Fastener Length - Imperial:12"; Fastener Length - Metric:305mm; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide); Roll Length:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook & Loop Cable Fastener; Fastener Length Imperial Panduit - 04H7374 - Newark, An Avnet Company
Chicago, IL, United States
Hook & Loop Cable Fastener; Fastener Length Imperial Panduit
04H7374
Hook & Loop Cable Fastener; Fastener Length Imperial Panduit 04H7374
HOOK & LOOP CABLE FASTENER; Fastener Length - Imperial:12"; Fastener Length - Metric:305mm; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide); Roll Length:- RoHS Compliant: Yes

HOOK & LOOP CABLE FASTENER; Fastener Length - Imperial:12"; Fastener Length - Metric:305mm; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide); Roll Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 04H7374
Product Name Hook & Loop Cable Fastener; Fastener Length Imperial Panduit
Type Hook Fastener; Loop Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Hook & Loop Tapes - 8904174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 50 mm (1.97 inches)
View Details
General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
913-8363: GATE HOOK AND EYES - 8-02062-52444-5 - Hardware House, LLC
Specs
Type Hook Fastener
View Details
sj3401-02n-loop -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Loop Fastener
Materials Nylon
View Details