Wire Duct White Slotted (Raceway), Base Screw 6.00' (1.83m)
Panduct® Type G - Wide Slot Wiring Duct (White)
Wide finger/slot design provides greater sidewall rigidity and can be used with a wide range of wire bundle sizes.
PANDUIT® exclusive rounded edges protects hands and wiring/cabling from abrasion.
Base and cover sold separately.
Specifications
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Wiring Ducts | Wiring Ducts |
| Product Number | 298-18363-ND | 70044182 |
| Product Name | Wire Ducts, Raceways | Type G Wide Finger Slotted Duct, PVC,3in X 3in X 6ft,WHITE |
| Wire Duct Style | Slotted | Slotted |
| Material | Poly-Vinyl Chloride (PVC) | Lead-Free Polyvinylchloride |
| Colors Available | White | White |
| Standard Length | 6 ft (1.83 m) | 6 ft (1.83 m) |