Panduit Corp. Wire Ducts, Raceways G1X4LG6

Description
"WIRE DUCT SLOTTED SCREW 22"" GRAY"
Request a Quote Datasheet
Description
"WIRE DUCT SLOTTED SCREW 22"" GRAY"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Ducts, Raceways - 298-G1X4LG6-22-ND - DigiKey
Thief River Falls, MN, United States
Wire Ducts, Raceways
298-G1X4LG6-22-ND
Wire Ducts, Raceways 298-G1X4LG6-22-ND
"WIRE DUCT SLOTTED SCREW 22"" GRAY"

"WIRE DUCT SLOTTED SCREW 22"" GRAY"

Buy Now Datasheet
Wire Ducts, Raceways - 298-G1X4LG6-23-ND - DigiKey
Thief River Falls, MN, United States
Wire Ducts, Raceways
298-G1X4LG6-23-ND
Wire Ducts, Raceways 298-G1X4LG6-23-ND
"WIRE DUCT SLOTTED SCREW 23"" GRAY"

"WIRE DUCT SLOTTED SCREW 23"" GRAY"

Buy Now Datasheet
Wire Ducts, Raceways - 298-G1X4LG6-21-ND - DigiKey
Thief River Falls, MN, United States
Wire Ducts, Raceways
298-G1X4LG6-21-ND
Wire Ducts, Raceways 298-G1X4LG6-21-ND
"WIRE DUCT SLOTTED SCREW 21"" GRAY"

"WIRE DUCT SLOTTED SCREW 21"" GRAY"

Buy Now Datasheet
Wire Ducts, Raceways - 298-G1X4LG6-15-ND - DigiKey
Thief River Falls, MN, United States
Wire Ducts, Raceways
298-G1X4LG6-15-ND
Wire Ducts, Raceways 298-G1X4LG6-15-ND
"WIRE DUCT SLOTTED SCREW 15"" GRAY"

"WIRE DUCT SLOTTED SCREW 15"" GRAY"

Buy Now Datasheet
Wire Ducts, Raceways - 298-G1X4LG6-14-ND - DigiKey
Thief River Falls, MN, United States
Wire Ducts, Raceways
298-G1X4LG6-14-ND
Wire Ducts, Raceways 298-G1X4LG6-14-ND
"WIRE DUCT SLOTTED SCREW 14"" GRAY"

"WIRE DUCT SLOTTED SCREW 14"" GRAY"

Buy Now Datasheet
Wire Ducts, Raceways - 298-G1X4LG6-12-ND - DigiKey
Thief River Falls, MN, United States
Wire Ducts, Raceways
298-G1X4LG6-12-ND
Wire Ducts, Raceways 298-G1X4LG6-12-ND
"WIRE DUCT SLOTTED SCREW 12"" GRAY"

"WIRE DUCT SLOTTED SCREW 12"" GRAY"

Buy Now Datasheet
Wire Ducts, Raceways - 298-G1X4LG6-13-ND - DigiKey
Thief River Falls, MN, United States
Wire Ducts, Raceways
298-G1X4LG6-13-ND
Wire Ducts, Raceways 298-G1X4LG6-13-ND
"WIRE DUCT SLOTTED SCREW 13"" GRAY"

"WIRE DUCT SLOTTED SCREW 13"" GRAY"

Buy Now Datasheet
Wire Ducts, Raceways - 298-G1X4LG6-19-ND - DigiKey
Thief River Falls, MN, United States
Wire Ducts, Raceways
298-G1X4LG6-19-ND
Wire Ducts, Raceways 298-G1X4LG6-19-ND
"WIRE DUCT SLOTTED SCREW 19"" GRAY"

"WIRE DUCT SLOTTED SCREW 19"" GRAY"

Buy Now Datasheet
Wire Ducts, Raceways - 298-G1X4LG6-72-ND - DigiKey
Thief River Falls, MN, United States
Wire Ducts, Raceways
298-G1X4LG6-72-ND
Wire Ducts, Raceways 298-G1X4LG6-72-ND
Wire Duct Gray, Light Slotted (Raceway), Base Screw 6.00' (1.83m)

Wire Duct Gray, Light Slotted (Raceway), Base Screw 6.00' (1.83m)

Buy Now Datasheet
Wire Ducts, Raceways - 298-G1X4LG6-17-ND - DigiKey
Thief River Falls, MN, United States
Wire Ducts, Raceways
298-G1X4LG6-17-ND
Wire Ducts, Raceways 298-G1X4LG6-17-ND
"WIRE DUCT SLOTTED SCREW 17"" GRAY"

"WIRE DUCT SLOTTED SCREW 17"" GRAY"

Buy Now Datasheet
Wire Ducts, Raceways - 298-G1X4LG6-16-ND - DigiKey
Thief River Falls, MN, United States
Wire Ducts, Raceways
298-G1X4LG6-16-ND
Wire Ducts, Raceways 298-G1X4LG6-16-ND
"WIRE DUCT SLOTTED SCREW 16"" GRAY"

"WIRE DUCT SLOTTED SCREW 16"" GRAY"

Buy Now Datasheet
Wire Ducts, Raceways - 298-G1X4LG6-18-ND - DigiKey
Thief River Falls, MN, United States
Wire Ducts, Raceways
298-G1X4LG6-18-ND
Wire Ducts, Raceways 298-G1X4LG6-18-ND
"WIRE DUCT SLOTTED SCREW 18"" GRAY"

"WIRE DUCT SLOTTED SCREW 18"" GRAY"

Buy Now Datasheet
Wire Ducts, Raceways - 298-G1X4LG6-24-ND - DigiKey
Thief River Falls, MN, United States
Wire Ducts, Raceways
298-G1X4LG6-24-ND
Wire Ducts, Raceways 298-G1X4LG6-24-ND
"WIRE DUCT SLOTTED SCREW 24"" GRAY"

"WIRE DUCT SLOTTED SCREW 24"" GRAY"

Buy Now Datasheet
Wire Ducts, Raceways - 298-G1X4LG6-20-ND - DigiKey
Thief River Falls, MN, United States
Wire Ducts, Raceways
298-G1X4LG6-20-ND
Wire Ducts, Raceways 298-G1X4LG6-20-ND
"WIRE DUCT SLOTTED SCREW 20"" GRAY"

"WIRE DUCT SLOTTED SCREW 20"" GRAY"

Buy Now Datasheet
Type G Wide Finger Slotted Duct, PVC,1in X 4in X 6ft,LGRY - 70044164 - Allied Electronics, Inc.
Fort Worth, TX, USA
Type G Wide Finger Slotted Duct, PVC,1in X 4in X 6ft,LGRY
70044164
Type G Wide Finger Slotted Duct, PVC,1in X 4in X 6ft,LGRY 70044164
Panduct® Type G - Wide Slot Wiring Duct (Light Gray) Wide finger/slot design provides greater sidewall rigidity and can be used with a wide range of wire bundle sizes. PANDUIT® exclusive rounded edges protects hands and wiring/cabling from abrasion. Base and cover sold separately. Specifications Made of lead-free PVC UL Recognized continuous use temperature: 122 ¡F (50¡C) UL94 Flammability Rating of V-0 Conforms with NFPA 79-2002 section 14.3.1 requirement for flame retardant material

Panduct® Type G - Wide Slot Wiring Duct (Light Gray)
Wide finger/slot design provides greater sidewall rigidity and can be used with a wide range of wire bundle sizes.
PANDUIT® exclusive rounded edges protects hands and wiring/cabling from abrasion.
Base and cover sold separately.
Specifications

  • Made of lead-free PVC
  • UL Recognized continuous use temperature: 122 ¡F (50¡C)
  • UL94 Flammability Rating of V-0
  • Conforms with NFPA 79-2002 section 14.3.1 requirement for flame retardant material
Supplier's Site

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey Allied Electronics, Inc.
Product Category Wiring Ducts Wiring Ducts Wiring Ducts Wiring Ducts Wiring Ducts Wiring Ducts Wiring Ducts Wiring Ducts Wiring Ducts Wiring Ducts Wiring Ducts Wiring Ducts Wiring Ducts Wiring Ducts Wiring Ducts
Product Number 298-G1X4LG6-22-ND 298-G1X4LG6-23-ND 298-G1X4LG6-21-ND 298-G1X4LG6-15-ND 298-G1X4LG6-14-ND 298-G1X4LG6-12-ND 298-G1X4LG6-13-ND 298-G1X4LG6-19-ND 298-G1X4LG6-72-ND 298-G1X4LG6-17-ND 298-G1X4LG6-16-ND 298-G1X4LG6-18-ND 298-G1X4LG6-24-ND 298-G1X4LG6-20-ND 70044164
Product Name Wire Ducts, Raceways Wire Ducts, Raceways Wire Ducts, Raceways Wire Ducts, Raceways Wire Ducts, Raceways Wire Ducts, Raceways Wire Ducts, Raceways Wire Ducts, Raceways Wire Ducts, Raceways Wire Ducts, Raceways Wire Ducts, Raceways Wire Ducts, Raceways Wire Ducts, Raceways Wire Ducts, Raceways Type G Wide Finger Slotted Duct, PVC,1in X 4in X 6ft,LGRY
Wire Duct Style Slotted Slotted Slotted Slotted Slotted Slotted Slotted Slotted Slotted Slotted Slotted Slotted Slotted Slotted Slotted
Material Poly-Vinyl Chloride (PVC) Poly-Vinyl Chloride (PVC) Poly-Vinyl Chloride (PVC) Poly-Vinyl Chloride (PVC) Poly-Vinyl Chloride (PVC) Poly-Vinyl Chloride (PVC) Poly-Vinyl Chloride (PVC) Poly-Vinyl Chloride (PVC) Poly-Vinyl Chloride (PVC) Poly-Vinyl Chloride (PVC) Poly-Vinyl Chloride (PVC) Poly-Vinyl Chloride (PVC) Poly-Vinyl Chloride (PVC) Poly-Vinyl Chloride (PVC) Lead-Free Polyvinylchloride
Colors Available Gray, Light Gray, Light Gray, Light Gray, Light Gray, Light Gray, Light Gray, Light Gray, Light Gray, Light Gray, Light Gray, Light Gray, Light Gray, Light Gray, Light Light Gray
Standard Length 1.83 ft (0.5578 m) 1.92 ft (0.5852 m) 1.75 ft (0.5334 m) 1.25 ft (0.3810 m) 1.17 ft (0.3566 m) 1 ft (0.3048 m) 1.08 ft (0.3292 m) 1.58 ft (0.4816 m) 6 ft (1.83 m) 1.42 ft (0.4328 m) 1.33 ft (0.4054 m) 1.5 ft (0.4572 m) 2 ft (0.6096 m) 1.67 ft (0.5090 m) 6 ft (1.83 m)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Trunking - 2099732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details
Fiber Cable Management - Arrays -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 1.75 inch (25.4 to 44.45 mm)
View Details
Unslotted Wall Wire Ducts with Lid - B80x40US/W-R - Altech Corp.
Specs
Wire Duct Style Slotless
Material Self Extinguishing PVC
Colors Available White
View Details