Panduit Corp. Wire Ducts, Raceways G1.5X2LG6-A

Description
Wire Duct Gray, Light Slotted (Raceway), Base Adhesive, Screw 6.00' (1.83m)
Request a Quote Datasheet
Description
Wire Duct Gray, Light Slotted (Raceway), Base Adhesive, Screw 6.00' (1.83m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Ducts, Raceways - 298-18122-ND - DigiKey
Thief River Falls, MN, United States
Wire Ducts, Raceways
298-18122-ND
Wire Ducts, Raceways 298-18122-ND
Wire Duct Gray, Light Slotted (Raceway), Base Adhesive, Screw 6.00' (1.83m)

Wire Duct Gray, Light Slotted (Raceway), Base Adhesive, Screw 6.00' (1.83m)

Buy Now Datasheet
Type G Slotted Duct, PVC,1.5in X 2in X 6ft,LGRY, Adhes Back - 70044145 - Allied Electronics, Inc.
Fort Worth, TX, USA
Type G Slotted Duct, PVC,1.5in X 2in X 6ft,LGRY, Adhes Back
70044145
Type G Slotted Duct, PVC,1.5in X 2in X 6ft,LGRY, Adhes Back 70044145
Panduct® Type G - Wide Slot Wiring Duct (Light Gray) Wide finger/slot design provides greater sidewall rigidity and can be used with a wide range of wire bundle sizes. PANDUIT® exclusive rounded edges protects hands and wiring/cabling from abrasion. Base and cover sold separately. Specifications Made of lead-free PVC UL Recognized continuous use temperature: 122 ¡F (50¡C) UL94 Flammability Rating of V-0 Conforms with NFPA 79-2002 section 14.3.1 requirement for flame retardant material

Panduct® Type G - Wide Slot Wiring Duct (Light Gray)
Wide finger/slot design provides greater sidewall rigidity and can be used with a wide range of wire bundle sizes.
PANDUIT® exclusive rounded edges protects hands and wiring/cabling from abrasion.
Base and cover sold separately.
Specifications

  • Made of lead-free PVC
  • UL Recognized continuous use temperature: 122 ¡F (50¡C)
  • UL94 Flammability Rating of V-0
  • Conforms with NFPA 79-2002 section 14.3.1 requirement for flame retardant material
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Wiring Ducts Wiring Ducts
Product Number 298-18122-ND 70044145
Product Name Wire Ducts, Raceways Type G Slotted Duct, PVC,1.5in X 2in X 6ft,LGRY, Adhes Back
Wire Duct Style Slotted Slotted
Material Poly-Vinyl Chloride (PVC) Lead-Free Polyvinylchloride
Colors Available Gray, Light Light Gray
Features Adhesive Backing Adhesive Backing
Unlock Full Specs
to access all available technical data

Similar Products

Wire Ducts, Raceways - 1920-1119-ND - DigiKey
Specs
Wire Duct Style Slotted
Material Poly-Vinyl Chloride (PVC)
Colors Available Gray
View Details
Cable Trunking - 7512541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Noryl
Colors Available Blue
Standard Length 6.56 ft (2 m)
View Details
Fiber Cable Management - RCMs -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
Height 0.6800 inch (17.27 mm)
View Details