OM4 12-fiber, round harness cable assembly, plenum (OFNP) rated, PanMPO Male to LC Uniboot 60cm (24 inch), equal breakout, Std IL, Aqua, 59 ft.
| Panduit Corp. | DigiKey | |
|---|---|---|
| Product Category | Fiber Optic Cables | Fiber Optic Cables |
| Product Number | FZTRP8NUSSNF059 | FZTRP8NUSSNF059-ND |
| Product Name | Harness Cable Assemblies | Fiber Optic Cables |
| Cable Type | Multifiber | Duplex |
| Number of Fibers | 12 | |
| Connector Type | LC; PanMPO Male | LC; MPO |
| Fiber Mode | Multimode |