OM4 12-fiber, round harness cable assembly, low smoke zero halogen (LSZH) rated, PanMPO Male to LC Uniboot staggered pair, 1 longest, Std. IL. Aqua, 26 meters.
| Panduit Corp. | DigiKey | |
|---|---|---|
| Product Category | Fiber Optic Cables | Fiber Optic Cables |
| Product Number | FZTRL8NUFSNM026 | FZTRL8NUFSNM026-ND |
| Product Name | Harness Cable Assemblies | Fiber Optic Cables |
| Cable Type | Multifiber | Duplex |
| Number of Fibers | 12 | |
| Connector Type | LC; PanMPO Male | LC; MPO |
| Fiber Mode | Multimode |