Panduit Corp. Fibre Optics, Lc Duplex To Lc Duplex/10M; Fibre Optic Connector A Panduit FZ2ERLNLNSNM010

Description
FIBRE OPTICS, LC DUPLEX TO LC DUPLEX/10M; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:50µm / 125µm RoHS Compliant: Yes
Description
FIBRE OPTICS, LC DUPLEX TO LC DUPLEX/10M; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:50µm / 125µm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fibre Optics, Lc Duplex To Lc Duplex/10M; Fibre Optic Connector A Panduit - 67W7901 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optics, Lc Duplex To Lc Duplex/10M; Fibre Optic Connector A Panduit
67W7901
Fibre Optics, Lc Duplex To Lc Duplex/10M; Fibre Optic Connector A Panduit 67W7901
FIBRE OPTICS, LC DUPLEX TO LC DUPLEX/10M; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:50µm / 125µm RoHS Compliant: Yes

FIBRE OPTICS, LC DUPLEX TO LC DUPLEX/10M; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:50µm / 125µm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67W7901
Product Name Fibre Optics, Lc Duplex To Lc Duplex/10M; Fibre Optic Connector A Panduit
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details