Panduit Corp.
Fiber Optic Cables
FXTYP7EL2SAF130
Description
Cable Fiber Optic To
Request a Quote
Email Supplier
Datasheet
Description
Cable Fiber Optic To
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
FXTYP7EL2SAF130-ND |
|
Product Name
|
Fiber Optic Cables |
|
Cable Type
|
Duplex
|
|
Fiber Mode
|
Multimode
|
|
Core Size
|
50 to 125 µm (1.97 to 4.92 mils)
|
Unlock Full Specs
to access all available technical data
Similar Products
Cable Type
Duplex; Multifiber (optional feature)
Fiber Mode
Multimode
Number of Fibers
2
View Details
Core Size
1000 µm (39.37 mils)
Bending Radius
10 mm (0.3937 inch)
Operating Temperature
-55 to 70 C (-67 to 158 F)
View Details
Fiber Mode
SingleMode
Core Size
5 µm (0.1969 mils)
Cable Diameter
2.5 mm (0.0984 inch)
View Details