Panduit Corp.
Fiber Optic Cables
FXTYP5EL2SAF170
Description
Cable Fiber Optic To
Request a Quote
Email Supplier
Datasheet
Description
Cable Fiber Optic To
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
FXTYP5EL2SAF170-ND |
|
Product Name
|
Fiber Optic Cables |
|
Cable Type
|
Duplex
|
Unlock Full Specs
to access all available technical data
Similar Products
Cable Type
Duplex; Multifiber (optional feature)
Fiber Mode
Multimode
Number of Fibers
2
View Details
Core Size
1000 µm (39.37 mils)
Bending Radius
10 mm (0.3937 inch)
Operating Temperature
-55 to 70 C (-67 to 158 F)
View Details
Cable Diameter
2.5 mm (0.0984 inch)
Wavelength
1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture
0.1400 to 0.1800
View Details