Panduit Corp. Fiber Optic Cable Assembly; Fibre Optic Connector A Panduit FXE3-10M2Y

Description
FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:SC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:2m; Fibre Diameter:50µm / 125µm; Product Range:-; Cable Length:2m; Size:2 RoHS Compliant: Yes
Datasheet
Description
FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:SC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:2m; Fibre Diameter:50µm / 125µm; Product Range:-; Cable Length:2m; Size:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable Assembly; Fibre Optic Connector A Panduit - 84K1764 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Cable Assembly; Fibre Optic Connector A Panduit
84K1764
Fiber Optic Cable Assembly; Fibre Optic Connector A Panduit 84K1764
FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:SC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:2m; Fibre Diameter:50µm / 125µm; Product Range:-; Cable Length:2m; Size:2 RoHS Compliant: Yes

FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:SC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:2m; Fibre Diameter:50µm / 125µm; Product Range:-; Cable Length:2m; Size:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84K1764
Product Name Fiber Optic Cable Assembly; Fibre Optic Connector A Panduit
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details