Panduit Corp. Fiber Optic Cable Assembly; Fibre Optic Connector A Panduit FXE10-10M2Y

Description
FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:2m; Fibre Diameter:50µm / 125µm; Product Range:-; Cable Length:2m; Size:2 RoHS Compliant: Yes
Datasheet
Description
FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:2m; Fibre Diameter:50µm / 125µm; Product Range:-; Cable Length:2m; Size:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable Assembly; Fibre Optic Connector A Panduit - 84K1756 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Cable Assembly; Fibre Optic Connector A Panduit
84K1756
Fiber Optic Cable Assembly; Fibre Optic Connector A Panduit 84K1756
FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:2m; Fibre Diameter:50µm / 125µm; Product Range:-; Cable Length:2m; Size:2 RoHS Compliant: Yes

FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:2m; Fibre Diameter:50µm / 125µm; Product Range:-; Cable Length:2m; Size:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84K1756
Product Name Fiber Optic Cable Assembly; Fibre Optic Connector A Panduit
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details