FIBER OPTIC CBL LC-LC DUPLEX 1M
FIBRE OPTICS, LC DUPLEX TO LC DUPLEX, 2M; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:2m; Fibre Diameter:50µm / 125µm RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | FX2ERLNLNSNM002 | 67W7844 |
| Product Name | Cable Assemblies - Fiber Optic Cables | Fibre Optics, Lc Duplex To Lc Duplex, 2M; Fibre Optic Connector A Panduit |
| Product Type | Fibre Channel |