Panduit Corp. Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules FTD82-14-C

Description
Win Source Part Number: 1174187-FTD82-14-C Category: Connectors, Interconnects>Termin al Blocks - Accessories - Wire Ferrules Series: Pan-Term® Type: Two Wire Color: Yellow Package: Bulk Standard Package: 100 Style: DIN Length - Overall: 25.00mm Insulation: Insulated Size: Two x 10 AWG (6.00mm²) Length - Pin: 14.00mm ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: FTD82-14-C-ND,298-14 517 Base Product Number: FTD82
Request a Quote Datasheet
Description
Win Source Part Number: 1174187-FTD82-14-C Category: Connectors, Interconnects>Termin al Blocks - Accessories - Wire Ferrules Series: Pan-Term® Type: Two Wire Color: Yellow Package: Bulk Standard Package: 100 Style: DIN Length - Overall: 25.00mm Insulation: Insulated Size: Two x 10 AWG (6.00mm²) Length - Pin: 14.00mm ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: FTD82-14-C-ND,298-14 517 Base Product Number: FTD82
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules - 1174187-FTD82-14-C - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules
1174187-FTD82-14-C
Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules 1174187-FTD82-14-C
Win Source Part Number: 1174187-FTD82-14-C Category: Connectors, Interconnects>Termin al Blocks - Accessories - Wire Ferrules Series: Pan-Term® Type: Two Wire Color: Yellow Package: Bulk Standard Package: 100 Style: DIN Length - Overall: 25.00mm Insulation: Insulated Size: Two x 10 AWG (6.00mm²) Length - Pin: 14.00mm ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: FTD82-14-C-ND,298-14 517 Base Product Number: FTD82

Win Source Part Number: 1174187-FTD82-14-C
Category: Connectors, Interconnects>Terminal Blocks - Accessories - Wire Ferrules
Series: Pan-Term®
Type: Two Wire
Color: Yellow
Package: Bulk
Standard Package: 100
Style: DIN
Length - Overall: 25.00mm
Insulation: Insulated
Size: Two x 10 AWG (6.00mm²)
Length - Pin: 14.00mm
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: FTD82-14-C-ND,298-14517
Base Product Number: FTD82

Buy Now Datasheet
Terminal Block Wire Ferrules - 298-14517-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
298-14517-ND
Terminal Block Wire Ferrules 298-14517-ND
Yellow Wire Ferrule Connector DIN Two x 10 AWG (6.00mm²) Two Wire

Yellow Wire Ferrule Connector DIN Two x 10 AWG (6.00mm²) Two Wire

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
FTD82-14-C
Terminals FTD82-14-C
Terminals 10AWG INSUL TWN YLW

Terminals 10AWG INSUL TWN YLW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1174187-FTD82-14-C 298-14517-ND FTD82-14-C
Product Name Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules Terminal Block Wire Ferrules Terminals
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details