Panduit Corp. Insulated Ferrule, twin wire, 14 AWG (2. FTD80-10-TL

Description
Insulated Ferrule, twin wire, 14 AWG (2.
Request a Quote Datasheet
Description
Insulated Ferrule, twin wire, 14 AWG (2.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulated Ferrule, twin wire, 14 AWG (2. - FTD80-10-TL - Heilind Electronics, Inc.
Wilmington, MA, United States
Insulated Ferrule, twin wire, 14 AWG (2.
FTD80-10-TL
Insulated Ferrule, twin wire, 14 AWG (2. FTD80-10-TL
Insulated Ferrule, twin wire, 14 AWG (2.

Insulated Ferrule, twin wire, 14 AWG (2.

Buy Now
Terminal Blocks - Accessories - Wire Ferrules - 298-10763-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
298-10763-ND
Terminal Blocks - Accessories - Wire Ferrules 298-10763-ND
CONN FERRULE DIN TWO X 14AWG BLU

CONN FERRULE DIN TWO X 14AWG BLU

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number FTD80-10-TL 298-10763-ND
Product Name Insulated Ferrule, twin wire, 14 AWG (2. Terminal Blocks - Accessories - Wire Ferrules
Terminal Type Ferrule Terminal Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Bootlace Ferrules - 1787290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details