Panduit Corp. INSULATED FERRULE, TWIN WIRE, 16 AWG (1. FTD78-12-D

Description
INSULATED FERRULE, TWIN WIRE, 16 AWG (1.
Request a Quote Datasheet
Description
INSULATED FERRULE, TWIN WIRE, 16 AWG (1.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INSULATED FERRULE, TWIN WIRE, 16 AWG (1. - FTD78-12-D - Heilind Electronics, Inc.
Wilmington, MA, United States
INSULATED FERRULE, TWIN WIRE, 16 AWG (1.
FTD78-12-D
INSULATED FERRULE, TWIN WIRE, 16 AWG (1. FTD78-12-D
INSULATED FERRULE, TWIN WIRE, 16 AWG (1.

INSULATED FERRULE, TWIN WIRE, 16 AWG (1.

Buy Now
Terminal Blocks - Accessories - Wire Ferrules - 298-14515-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
298-14515-ND
Terminal Blocks - Accessories - Wire Ferrules 298-14515-ND
CONN FERRULE DIN TWO X 16AWG BLK

CONN FERRULE DIN TWO X 16AWG BLK

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number FTD78-12-D 298-14515-ND
Product Name INSULATED FERRULE, TWIN WIRE, 16 AWG (1. Terminal Blocks - Accessories - Wire Ferrules
Terminal Type Ferrule Terminal Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Quick Disconnects - 1-1659246-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Ring Terminals - 1788595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details