Panduit Corp. Terminal Blocks - Accessories - Wire Ferrules FTD77-8-D

Description
CONN FERRULE DIN TWO X 18AWG RED
Request a Quote Datasheet
Description
CONN FERRULE DIN TWO X 18AWG RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Accessories - Wire Ferrules - 298-10564-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
298-10564-ND
Terminal Blocks - Accessories - Wire Ferrules 298-10564-ND
CONN FERRULE DIN TWO X 18AWG RED

CONN FERRULE DIN TWO X 18AWG RED

Buy Now Datasheet
Insulated Ferrule, twin wire, 18 AWG (1. - FTD77-8-D - Heilind Electronics, Inc.
Wilmington, MA, United States
Insulated Ferrule, twin wire, 18 AWG (1.
FTD77-8-D
Insulated Ferrule, twin wire, 18 AWG (1. FTD77-8-D
Insulated Ferrule, twin wire, 18 AWG (1.

Insulated Ferrule, twin wire, 18 AWG (1.

Buy Now

Technical Specifications

  DigiKey Heilind Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 298-10564-ND FTD77-8-D
Product Name Terminal Blocks - Accessories - Wire Ferrules Insulated Ferrule, twin wire, 18 AWG (1.
Terminal Type Barrel, Bullet Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers