Panduit Corp. Fiber Optic Connector Assemblies FSTSABU

Description
Fiber Optic Plug Connector ST Simplex 125µm Silver
Request a Quote Datasheet
Description
Fiber Optic Plug Connector ST Simplex 125µm Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector Assemblies - FSTSABU-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Assemblies
FSTSABU-ND
Fiber Optic Connector Assemblies FSTSABU-ND
Fiber Optic Plug Connector ST Simplex 125µm Silver

Fiber Optic Plug Connector ST Simplex 125µm Silver

Buy Now Datasheet
St Fiber Optic Connector, 9/125 Um Single Mode; Fibre Optic Connector Type Panduit - 95C1440 - Newark, An Avnet Company
Chicago, IL, United States
St Fiber Optic Connector, 9/125 Um Single Mode; Fibre Optic Connector Type Panduit
95C1440
St Fiber Optic Connector, 9/125 Um Single Mode; Fibre Optic Connector Type Panduit 95C1440
ST FIBER OPTIC CONNECTOR, 9/125 uM SINGLE MODE; Fibre Optic Connector Type:ST; Fibre Type:Singlemode; Fibre Diameter:9µm / 125µm; Connector Body Material:Ceramic Body; Product Range:-; Connector Type:ST Fiber Optic RoHS Compliant: Yes

ST FIBER OPTIC CONNECTOR, 9/125 uM SINGLE MODE; Fibre Optic Connector Type:ST; Fibre Type:Singlemode; Fibre Diameter:9µm / 125µm; Connector Body Material:Ceramic Body; Product Range:-; Connector Type:ST Fiber Optic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FSTSABU-ND 95C1440
Product Name Fiber Optic Connector Assemblies St Fiber Optic Connector, 9/125 Um Single Mode; Fibre Optic Connector Type Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA Straight Plug - 110576 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details
D-Sub Connector Assemblies - 2262-A28300-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details