Panduit Corp. St Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Panduit FSTMMBL

Description
ST FIBER OPTIC CONNECTOR 62.5/125¼M MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; Connector Body Material:Ceramic Body; Product Range:Opti-Crimp Series; Body Material:Zirconia Ceramic RoHS Compliant: Yes
Datasheet
Description
ST FIBER OPTIC CONNECTOR 62.5/125¼M MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; Connector Body Material:Ceramic Body; Product Range:Opti-Crimp Series; Body Material:Zirconia Ceramic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
St Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Panduit - 33C0754 - Newark, An Avnet Company
Chicago, IL, United States
St Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Panduit
33C0754
St Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Panduit 33C0754
ST FIBER OPTIC CONNECTOR 62.5/125¼M MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; Connector Body Material:Ceramic Body; Product Range:Opti-Crimp Series; Body Material:Zirconia Ceramic RoHS Compliant: Yes

ST FIBER OPTIC CONNECTOR 62.5/125¼M MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; Connector Body Material:Ceramic Body; Product Range:Opti-Crimp Series; Body Material:Zirconia Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33C0754
Product Name St Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Panduit
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 6a) - 111009 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Chameleon - 027-6A03-PDD - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details