Panduit Corp. St Fiber Optic Connector, 50/125 Um, Multimode; Fibre Optic Connector Type Panduit FSTMM50RD

Description
ST FIBER OPTIC CONNECTOR, 50/125 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Connector Body Material:Ceramic Body; Product Range:Opti-Crimp Series; Connector Type:ST Fiber Optic RoHS Compliant: Yes
Datasheet
Description
ST FIBER OPTIC CONNECTOR, 50/125 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Connector Body Material:Ceramic Body; Product Range:Opti-Crimp Series; Connector Type:ST Fiber Optic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
St Fiber Optic Connector, 50/125 Um, Multimode; Fibre Optic Connector Type Panduit - 04H7354 - Newark, An Avnet Company
Chicago, IL, United States
St Fiber Optic Connector, 50/125 Um, Multimode; Fibre Optic Connector Type Panduit
04H7354
St Fiber Optic Connector, 50/125 Um, Multimode; Fibre Optic Connector Type Panduit 04H7354
ST FIBER OPTIC CONNECTOR, 50/125 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Connector Body Material:Ceramic Body; Product Range:Opti-Crimp Series; Connector Type:ST Fiber Optic RoHS Compliant: Yes

ST FIBER OPTIC CONNECTOR, 50/125 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Connector Body Material:Ceramic Body; Product Range:Opti-Crimp Series; Connector Type:ST Fiber Optic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04H7354
Product Name St Fiber Optic Connector, 50/125 Um, Multimode; Fibre Optic Connector Type Panduit
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products