Panduit Corp. St Fiber Optic Connector, 50/125 Um, Multimode; Fibre Optic Connector Type Panduit FSTMM50BL

Description
ST FIBER OPTIC CONNECTOR, 50/125 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Connector Body Material:Ceramic Body; Product Range:Opti-Crimp Series; Connector Type:ST Fiber Optic RoHS Compliant: Yes
Description
ST FIBER OPTIC CONNECTOR, 50/125 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Connector Body Material:Ceramic Body; Product Range:Opti-Crimp Series; Connector Type:ST Fiber Optic RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
St Fiber Optic Connector, 50/125 Um, Multimode; Fibre Optic Connector Type Panduit - 04H7353 - Newark, An Avnet Company
Chicago, IL, United States
St Fiber Optic Connector, 50/125 Um, Multimode; Fibre Optic Connector Type Panduit
04H7353
St Fiber Optic Connector, 50/125 Um, Multimode; Fibre Optic Connector Type Panduit 04H7353
ST FIBER OPTIC CONNECTOR, 50/125 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Connector Body Material:Ceramic Body; Product Range:Opti-Crimp Series; Connector Type:ST Fiber Optic RoHS Compliant: Yes

ST FIBER OPTIC CONNECTOR, 50/125 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Connector Body Material:Ceramic Body; Product Range:Opti-Crimp Series; Connector Type:ST Fiber Optic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04H7353
Product Name St Fiber Optic Connector, 50/125 Um, Multimode; Fibre Optic Connector Type Panduit
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASS-B6 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details