Panduit Corp. Fiber Optic Connector Assemblies FSTMARD

Description
Fiber Optic Plug Connector ST Simplex 125µm Silver
Request a Quote Datasheet
Description
Fiber Optic Plug Connector ST Simplex 125µm Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector Assemblies - FSTMARD-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Assemblies
FSTMARD-ND
Fiber Optic Connector Assemblies FSTMARD-ND
Fiber Optic Plug Connector ST Simplex 125µm Silver

Fiber Optic Plug Connector ST Simplex 125µm Silver

Buy Now Datasheet
St Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Panduit - 04H7352 - Newark, An Avnet Company
Chicago, IL, United States
St Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Panduit
04H7352
St Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Panduit 04H7352
ST FIBER OPTIC CONNECTOR 62.5/125¼M MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; Connector Body Material:Ceramic Body; Product Range:-; Body Material:Zirconia Ceramic RoHS Compliant: Yes

ST FIBER OPTIC CONNECTOR 62.5/125¼M MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; Connector Body Material:Ceramic Body; Product Range:-; Body Material:Zirconia Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FSTMARD-ND 04H7352
Product Name Fiber Optic Connector Assemblies St Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products