Fiber Optic Plug Connector ST Simplex 125µm
FIBER OPTIC CONN, ST, SIMPLEX, MM; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; Connector Body Material:Plastic Body; Product Range:OptiCam Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 298-12714-ND | 21AH9999 |
| Product Name | Fiber Optic Connector Assemblies | Fiber Optic Conn, St, Simplex, Mm; Fibre Optic Connector Type Panduit |
| Mounting | Free Hanging (In-Line) |