Win Source Part Number: 1068520-FSDXL78-10-C
Category: Connectors, Interconnects>Termin
Type: Single Wire
Color: Black
Package: Bulk
Standard Package: 100
Style: DIN
Length - Overall: 19.50mm
Insulation: Insulated
Size: 16 AWG (1.50mm²)
Length - Pin: 10.00mm
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-21366,0749833338
Base Product Number: FSDXL78
Black Wire Ferrule Connector DIN 16 AWG (1.50mm²) Single Wire
Polypropylene insulated ferrules single
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1068520-FSDXL78-10-C | 298-21366-ND | 58T3779 |
| Product Name | Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules | Terminal Block Wire Ferrules | Polypropylene Insulated Ferrules Single Panduit |
| Connector Type | DIN Connector |