Panduit Corp. Terminal Blocks - Accessories - Wire Ferrules FSDX76-8-D

Description
CONN FERRULE DIN 18AWG GRAY
Request a Quote Datasheet
Description
CONN FERRULE DIN 18AWG GRAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Accessories - Wire Ferrules - 298-10756-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
298-10756-ND
Terminal Blocks - Accessories - Wire Ferrules 298-10756-ND
CONN FERRULE DIN 18AWG GRAY

CONN FERRULE DIN 18AWG GRAY

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
FSDX76-8-D
Terminals FSDX76-8-D
Terminals EXP GRAY FERRULE #18 AWG SLEEVE

Terminals EXP GRAY FERRULE #18 AWG SLEEVE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 298-10756-ND FSDX76-8-D
Product Name Terminal Blocks - Accessories - Wire Ferrules Terminals
Terminal Type Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1123910-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5100 to 1.38 mm2
View Details
Dual Wire Ferrules - 2777.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
2 suppliers
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details