Panduit Corp. Fiber Optic Cables - FSDL906 FSDL906

Description
Manufacturer: Panduit Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975372-FSDL906 Categories: Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Panduit Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975372-FSDL906 Categories: Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - FSDL906 - 975372-FSDL906 - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optic Cables - FSDL906
975372-FSDL906
Fiber Optic Cables - FSDL906 975372-FSDL906
Manufacturer: Panduit Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975372-FSDL906 Categories: Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage

Manufacturer: Panduit Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975372-FSDL906
Categories: Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 975372-FSDL906
Product Name Fiber Optic Cables - FSDL906
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details