Panduit Corp. Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules FSD86-18-L

Description
Win Source Part Number: 1003104-FSD86-18-L Category: Connectors, Interconnects>Termin al Blocks - Accessories - Wire Ferrules Series: Pan-Term® Type: Single Wire Color: Red Package: Bulk Standard Package: 50 Style: DIN Length - Overall: 32.00mm Insulation: Insulated Size: 2 AWG (35.00mm²) Length - Pin: 18.00mm ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: FSD86-18-L-ND,298-14 506 Base Product Number: FSD86
Request a Quote Datasheet
Description
Win Source Part Number: 1003104-FSD86-18-L Category: Connectors, Interconnects>Termin al Blocks - Accessories - Wire Ferrules Series: Pan-Term® Type: Single Wire Color: Red Package: Bulk Standard Package: 50 Style: DIN Length - Overall: 32.00mm Insulation: Insulated Size: 2 AWG (35.00mm²) Length - Pin: 18.00mm ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: FSD86-18-L-ND,298-14 506 Base Product Number: FSD86
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules - 1003104-FSD86-18-L - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules
1003104-FSD86-18-L
Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules 1003104-FSD86-18-L
Win Source Part Number: 1003104-FSD86-18-L Category: Connectors, Interconnects>Termin al Blocks - Accessories - Wire Ferrules Series: Pan-Term® Type: Single Wire Color: Red Package: Bulk Standard Package: 50 Style: DIN Length - Overall: 32.00mm Insulation: Insulated Size: 2 AWG (35.00mm²) Length - Pin: 18.00mm ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: FSD86-18-L-ND,298-14 506 Base Product Number: FSD86

Win Source Part Number: 1003104-FSD86-18-L
Category: Connectors, Interconnects>Terminal Blocks - Accessories - Wire Ferrules
Series: Pan-Term®
Type: Single Wire
Color: Red
Package: Bulk
Standard Package: 50
Style: DIN
Length - Overall: 32.00mm
Insulation: Insulated
Size: 2 AWG (35.00mm²)
Length - Pin: 18.00mm
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: FSD86-18-L-ND,298-14506
Base Product Number: FSD86

Buy Now Datasheet
Terminal Block Wire Ferrules - 298-14506-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
298-14506-ND
Terminal Block Wire Ferrules 298-14506-ND
Red Wire Ferrule Connector DIN 2 AWG (35.00mm²) Single Wire

Red Wire Ferrule Connector DIN 2 AWG (35.00mm²) Single Wire

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
FSD86-18-L
Terminals FSD86-18-L
Terminals Insul Ferrule single wire 2 AWG (3

Terminals Insul Ferrule single wire 2 AWG (3

Buy Now

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003104-FSD86-18-L 298-14506-ND FSD86-18-L
Product Name Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules Terminal Block Wire Ferrules Terminals
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-A810-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers