Insulated Ferrule, single 8 wire, AWG (1
Manufacturer: Panduit Corp
Win Source Part Number: 1333797-FSD83-12-C
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Type: Single Wire
Color: Red
Standard Package: 100
Style: DIN
Length - Overall: 21.00mm
Insulation: Insulated
Size: 8 AWG (10.00mm²)
Length - Pin: 12.00mm
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: FSD83-12-C-ND,298-10
Base Product Number: FSD83
RoHS Status: ROHS3 Compliant
Red Wire Ferrule Connector DIN 8 AWG (10.00mm²) Single Wire
CONN FERRULE DIN 8AWG RED Product overview: FSD83-12-C from Panduit Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-FSD83-12-C can be used for catalog matching and distributor lookup.
Terminals FRRL-TRM 08AWG DIN12MM PP RED
Pan-Term FSD83-12-C Single wire ferrule
| Heilind Electronics, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | FSD83-12-C | 1333797-FSD83-12-C | 298-10562-ND | 364-FSD83-12-C | FSD83-12-C | FSD83-12-C |
| Product Name | Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin | Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Terminal Block Wire Ferrules | Terminal Block Wire Ferrules | Electronic Connector | Terminals | PNDT Ferrules |
| Connector Type | DIN Connector |