Panduit Corp. Terminal Block Wire Ferrules FSD82-18-C

Description
Yellow Wire Ferrule Connector DIN 10 AWG (6.00mm²) Single Wire
Request a Quote Datasheet
Description
Yellow Wire Ferrule Connector DIN 10 AWG (6.00mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 298-10767-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
298-10767-ND
Terminal Block Wire Ferrules 298-10767-ND
Yellow Wire Ferrule Connector DIN 10 AWG (6.00mm²) Single Wire

Yellow Wire Ferrule Connector DIN 10 AWG (6.00mm²) Single Wire

Buy Now Datasheet
Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin - FSD82-18-C - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin
FSD82-18-C
Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin FSD82-18-C
Insulated Ferrule, single 10 wire, AWG (

Insulated Ferrule, single 10 wire, AWG (

Buy Now
Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules - 1011900-FSD82-18-C - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules
1011900-FSD82-18-C
Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules 1011900-FSD82-18-C
Win Source Part Number: 1011900-FSD82-18-C Category: Connectors, Interconnects>Termin al Blocks - Accessories - Wire Ferrules Series: Pan-Term® Type: Single Wire Color: Yellow Package: Bulk Standard Package: 100 Style: DIN Length - Overall: 26.00mm Insulation: Insulated Size: 10 AWG (6.00mm²) Length - Pin: 18.00mm ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: FSD82-18-C-ND,298-10 767 Base Product Number: FSD82

Win Source Part Number: 1011900-FSD82-18-C
Category: Connectors, Interconnects>Terminal Blocks - Accessories - Wire Ferrules
Series: Pan-Term®
Type: Single Wire
Color: Yellow
Package: Bulk
Standard Package: 100
Style: DIN
Length - Overall: 26.00mm
Insulation: Insulated
Size: 10 AWG (6.00mm²)
Length - Pin: 18.00mm
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: FSD82-18-C-ND,298-10767
Base Product Number: FSD82

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
FSD82-18-C
Terminals FSD82-18-C
Terminals INSUL FERRULE, 10AWG SINGLE WIRE YLW

Terminals INSUL FERRULE, 10AWG SINGLE WIRE YLW

Buy Now

Technical Specifications

  DigiKey Heilind Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-10767-ND FSD82-18-C 1011900-FSD82-18-C FSD82-18-C
Product Name Terminal Block Wire Ferrules Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules Terminals
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN-style Twin-contact Connectors)   - XC5A-6482-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
4 suppliers
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Contacts - 1377G12-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
4 suppliers