Panduit Corp. Unclassified - FSD82-12-C FSD82-12-C

Description
Manufacturer: Panduit Corp Win Source Part Number: 868127-FSD82-12-C Series: Pan-Term® Features: Yellow Wire Ferrule Connector DIN 10 AWG (6.00mm²) Single Wire Package: Bag Family Name: FSD82 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: FSD82-12-C-ND, FSD8212C, 298-10290
Request a Quote Datasheet
Description
Manufacturer: Panduit Corp Win Source Part Number: 868127-FSD82-12-C Series: Pan-Term® Features: Yellow Wire Ferrule Connector DIN 10 AWG (6.00mm²) Single Wire Package: Bag Family Name: FSD82 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: FSD82-12-C-ND, FSD8212C, 298-10290
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unclassified - FSD82-12-C - 868127-FSD82-12-C - Win Source Electronics
Laguna Hills, CA, United States
Unclassified - FSD82-12-C
868127-FSD82-12-C
Unclassified - FSD82-12-C 868127-FSD82-12-C
Manufacturer: Panduit Corp Win Source Part Number: 868127-FSD82-12-C Series: Pan-Term® Features: Yellow Wire Ferrule Connector DIN 10 AWG (6.00mm²) Single Wire Package: Bag Family Name: FSD82 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: FSD82-12-C-ND, FSD8212C, 298-10290

Manufacturer: Panduit Corp
Win Source Part Number: 868127-FSD82-12-C
Series: Pan-Term®
Features: Yellow Wire Ferrule Connector DIN 10 AWG (6.00mm²) Single Wire
Package: Bag
Family Name: FSD82
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: FSD82-12-C-ND, FSD8212C, 298-10290

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 868127-FSD82-12-C
Product Name Unclassified - FSD82-12-C
Unlock Full Specs
to access all available technical data