Panduit Corp. Terminal Block Wire Ferrules FSD82-12-C

Description
Yellow Wire Ferrule Connector DIN 10 AWG (6.00mm²) Single Wire
Request a Quote Datasheet
Description
Yellow Wire Ferrule Connector DIN 10 AWG (6.00mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 298-10290-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
298-10290-ND
Terminal Block Wire Ferrules 298-10290-ND
Yellow Wire Ferrule Connector DIN 10 AWG (6.00mm²) Single Wire

Yellow Wire Ferrule Connector DIN 10 AWG (6.00mm²) Single Wire

Buy Now Datasheet
Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin - FSD82-12-C - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin
FSD82-12-C
Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin FSD82-12-C
INSULATED FERRULE, SINGLE 10 WIRE, AWG (

INSULATED FERRULE, SINGLE 10 WIRE, AWG (

Buy Now
Singapore, Singapore
Electronic Connector
364-FSD82-12-C
Electronic Connector 364-FSD82-12-C
CONN FERRULE DIN 10AWG YELLOW Product overview: FSD82-12-C from Panduit Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-FSD82-12-C can be used for catalog matching and distributor lookup.

CONN FERRULE DIN 10AWG YELLOW Product overview: FSD82-12-C from Panduit Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-FSD82-12-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
FSD82-12-C
Terminals FSD82-12-C
Terminals 10AWG INSUL YELLOW

Terminals 10AWG INSUL YELLOW

Buy Now
Insulated Ferrule, Single Wire, 10 Awg ( Rohs Compliant Panduit - 27AC5873 - Newark, An Avnet Company
Chicago, IL, United States
Insulated Ferrule, Single Wire, 10 Awg ( Rohs Compliant Panduit
27AC5873
Insulated Ferrule, Single Wire, 10 Awg ( Rohs Compliant Panduit 27AC5873
INSULATED FERRULE, SINGLE WIRE, 10 AWG ( ROHS COMPLIANT: YES

INSULATED FERRULE, SINGLE WIRE, 10 AWG ( ROHS COMPLIANT: YES

Supplier's Site
PNDT Ferrules - FSD82-12-C - Galco Industrial Electronics
Madison Heights, MI, United States
PNDT Ferrules
FSD82-12-C
PNDT Ferrules FSD82-12-C
Pan-Term FSD82-12-C Single wire ferrule

Pan-Term FSD82-12-C Single wire ferrule

Supplier's Site
Terminal Block Accessories - FSD82-12-C - ODG (Origin Data Global)
Shenzhen, China
Terminal Block Accessories
FSD82-12-C
Terminal Block Accessories FSD82-12-C
CONN FERRULE DIN 10AWG YELLOW

CONN FERRULE DIN 10AWG YELLOW

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Galco Industrial Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-10290-ND FSD82-12-C 364-FSD82-12-C FSD82-12-C 27AC5873 FSD82-12-C FSD82-12-C
Product Name Terminal Block Wire Ferrules Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin Electronic Connector Terminals Insulated Ferrule, Single Wire, 10 Awg ( Rohs Compliant Panduit PNDT Ferrules Terminal Block Accessories
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 2243-114916P1-50-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details