Manufacturer: Panduit Corp
Win Source Part Number: 872318-FSD81-18-C
Series: Pan-Term®
Features: Gray Wire Ferrule Connector DIN 12 AWG (4.00mm²) Single Wire
Package: Bulk
Family Name: FSD81
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 298-14501, FSD81-18-C-ND
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 872318-FSD81-18-C |
| Product Name | Unclassified - FSD81-18-C |