Panduit Corp. Unclassified - FSD80-8-D FSD80-8-D

Description
Manufacturer: Panduit Corp Win Source Part Number: 872317-FSD80-8-D Series: Pan-Term® Features: Blue Wire Ferrule Connector DIN 14 AWG (2.50mm²) Single Wire Package: Bag Family Name: FSD80 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: FSD808D, 298-10289, FSD80-8-D-ND
Request a Quote Datasheet
Description
Manufacturer: Panduit Corp Win Source Part Number: 872317-FSD80-8-D Series: Pan-Term® Features: Blue Wire Ferrule Connector DIN 14 AWG (2.50mm²) Single Wire Package: Bag Family Name: FSD80 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: FSD808D, 298-10289, FSD80-8-D-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unclassified - FSD80-8-D - 872317-FSD80-8-D - Win Source Electronics
Laguna Hills, CA, United States
Unclassified - FSD80-8-D
872317-FSD80-8-D
Unclassified - FSD80-8-D 872317-FSD80-8-D
Manufacturer: Panduit Corp Win Source Part Number: 872317-FSD80-8-D Series: Pan-Term® Features: Blue Wire Ferrule Connector DIN 14 AWG (2.50mm²) Single Wire Package: Bag Family Name: FSD80 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: FSD808D, 298-10289, FSD80-8-D-ND

Manufacturer: Panduit Corp
Win Source Part Number: 872317-FSD80-8-D
Series: Pan-Term®
Features: Blue Wire Ferrule Connector DIN 14 AWG (2.50mm²) Single Wire
Package: Bag
Family Name: FSD80
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: FSD808D, 298-10289, FSD80-8-D-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 872317-FSD80-8-D
Product Name Unclassified - FSD80-8-D
Unlock Full Specs
to access all available technical data