Blue Wire Ferrule Connector DIN 14 AWG (2.50mm²) Single Wire
CONN FERRULE DIN 14AWG BLUE
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-10289-ND | FSD80-8-D | FSD80-8-D |
| Product Name | Terminal Block Wire Ferrules | Terminals | Terminal Block Accessories |
| Connector Type | DIN Connector |