Manufacturer: Panduit Corp
Win Source Part Number: 1032315-FSD80-12-D
Type: Single Wire
Color: Blue
Style: DIN
Length - Overall: 19.00mm
Insulation: Insulated
Size: 14 AWG (2.50mm2)
Length - Pin: 12.00mm
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
CONN FERRULE DIN 14AWG BLUE Product overview: FSD80-12-D from Panduit Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-FSD80-12-D can be used for catalog matching and distributor lookup.
Blue Wire Ferrule Connector DIN 14 AWG (2.50mm²) Single Wire
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1032315-FSD80-12-D | 364-FSD80-12-D | 298-10288-ND |
| Product Name | Terminal Blocks - Terminal Blocks - Wire Ferrules - FSD80-12-D | Electronic Connector | Terminal Block Wire Ferrules |
| Gender | Female / Jack |