Panduit Corp. Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin FSD78-18-D

Description
INSULATED FERRULE, SINGLE 16 WIRE, AWG (
Request a Quote Datasheet
Description
INSULATED FERRULE, SINGLE 16 WIRE, AWG (
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin - FSD78-18-D - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin
FSD78-18-D
Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin FSD78-18-D
INSULATED FERRULE, SINGLE 16 WIRE, AWG (

INSULATED FERRULE, SINGLE 16 WIRE, AWG (

Buy Now
Terminal Block Wire Ferrules - 298-14498-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
298-14498-ND
Terminal Block Wire Ferrules 298-14498-ND
Black Wire Ferrule Connector DIN 16 AWG (1.50mm²) Single Wire

Black Wire Ferrule Connector DIN 16 AWG (1.50mm²) Single Wire

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules - 1032715-FSD78-18-D - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules
1032715-FSD78-18-D
Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules 1032715-FSD78-18-D
Win Source Part Number: 1032715-FSD78-18-D Category: Connectors, Interconnects>Termin al Blocks - Accessories - Wire Ferrules Series: Pan-Term® Type: Single Wire Color: Black Package: Bulk Standard Package: 500 Style: DIN Length - Overall: 24.50mm Insulation: Insulated Size: 16 AWG (1.50mm²) Length - Pin: 18.00mm Alternative Parts (Cross-Reference): FSD78-8-D; FSD78-12-D; FSD78-10-D; 640905-1; 36154; 36152; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-14498,FSD78-18-D -ND Base Product Number: FSD78

Win Source Part Number: 1032715-FSD78-18-D
Category: Connectors, Interconnects>Terminal Blocks - Accessories - Wire Ferrules
Series: Pan-Term®
Type: Single Wire
Color: Black
Package: Bulk
Standard Package: 500
Style: DIN
Length - Overall: 24.50mm
Insulation: Insulated
Size: 16 AWG (1.50mm²)
Length - Pin: 18.00mm
Alternative Parts (Cross-Reference): FSD78-8-D; FSD78-12-D; FSD78-10-D; 640905-1; 36154; 36152;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-14498,FSD78-18-D-ND
Base Product Number: FSD78

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FSD78-18-D 298-14498-ND 1032715-FSD78-18-D
Product Name Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin Terminal Block Wire Ferrules Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Din Connector, Plug, 6Pole, Cable; No. Of Contacts Schurter - 50H2530 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
Gender Male / Plug
Mounting Cable Mount
View Details
MIL-DTL-26482 Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details