CONN FERRULE DIN 18AWG RED
Red Wire Ferrule Connector DIN 18 AWG (1.00mm²) Single Wire
Red Wire Ferrule Connector DIN 18 AWG (1.00mm²) Single Wire
| DigiKey | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 298-FSD77-8-3K2DKR-ND |
| Product Name | Terminal Block Wire Ferrules |
| Connector Type | DIN Connector |