CONN FERRULE DIN 18AWG RED Product overview: FSD77-6-D from Panduit Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-FSD77-6-D can be used for catalog matching and distributor lookup.
Insulated Ferrule, single 18 wire, AWG (
Manufacturer: Panduit Corp
Win Source Part Number: 1333420-FSD77-6-D
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Type: Single Wire
Color: Red
Standard Package: 500
Style: DIN
Length - Overall: 12.50mm
Insulation: Insulated
Size: 18 AWG (1.00mm²)
Length - Pin: 6.00mm
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 298-10038,FSD77-6-D-
Base Product Number: FSD77
RoHS Status: ROHS3 Compliant
Red Wire Ferrule Connector DIN 18 AWG (1.00mm²) Single Wire
Terminals FRRL-TRM 18AWG DINO 6MM PP RED
CONN FERRULE DIN 18AWG RED
| ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 364-FSD77-6-D | FSD77-6-D | 1333420-FSD77-6-D | 298-10038-ND | FSD77-6-D | FSD77-6-D |
| Product Name | Electronic Connector | Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin | Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Terminal Block Wire Ferrules | Terminal Block Wire Ferrules | Terminals | Terminal Block Accessories |
| Connector Type | DIN Connector |