Panduit Corp. Terminal Blocks - Accessories - Wire Ferrules FSD77-12-D

Description
CONN FERRULE DIN 18AWG RED
Request a Quote
Description
CONN FERRULE DIN 18AWG RED
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a wire ferrule designed for use with stranded copper wire, specifically suitable for 18 AWG applications. It features a red color coding that conforms to DIN standards, ensuring compatibility with various terminal blocks. The maximum wire insulation diameter is specified, and the ferrule is constructed from tin-plated copper for enhanced conductivity and corrosion resistance. It is important to note that this ferrule is UL listed for use with stranded copper wire in the range of 20 to 1/0 AWG. The operating temperature is rated up to 221°F (105°C). Installation requires specific tools and dies, which are referenced in the datasheet. This product is ideal for engineers looking for reliable and standardized wire termination solutions.

Datasheet Summary
Powered by GS/AI

The product is a wire ferrule designed for use with stranded copper wire, specifically suitable for 18 AWG applications. It features a red color coding that conforms to DIN standards, ensuring compatibility with various terminal blocks. The maximum wire insulation diameter is specified, and the ferrule is constructed from tin-plated copper for enhanced conductivity and corrosion resistance. It is important to note that this ferrule is UL listed for use with stranded copper wire in the range of 20 to 1/0 AWG. The operating temperature is rated up to 221°F (105°C). Installation requires specific tools and dies, which are referenced in the datasheet. This product is ideal for engineers looking for reliable and standardized wire termination solutions.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Accessories - Wire Ferrules - 298-10037-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
298-10037-ND
Terminal Blocks - Accessories - Wire Ferrules 298-10037-ND
CONN FERRULE DIN 18AWG RED

CONN FERRULE DIN 18AWG RED

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Terminals
Product Number 298-10037-ND
Product Name Terminal Blocks - Accessories - Wire Ferrules
Terminal Type Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163084-0 - TE Connectivity
Specs
Features RoHS
North American 15 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Ring Terminals - 1788617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details