Panduit Corp. Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin FSD77-10-D

Description
Insulated Ferrule, single 18 wire, AWG (
Request a Quote Datasheet
Description
Insulated Ferrule, single 18 wire, AWG (
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin - FSD77-10-D - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin
FSD77-10-D
Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin FSD77-10-D
Insulated Ferrule, single 18 wire, AWG (

Insulated Ferrule, single 18 wire, AWG (

Buy Now
Terminal Block Wire Ferrules - 298-10560-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
298-10560-ND
Terminal Block Wire Ferrules 298-10560-ND
Red Wire Ferrule Connector DIN 18 AWG (1.00mm²) Single Wire

Red Wire Ferrule Connector DIN 18 AWG (1.00mm²) Single Wire

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules - 1055011-FSD77-10-D - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules
1055011-FSD77-10-D
Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules 1055011-FSD77-10-D
Win Source Part Number: 1055011-FSD77-10-D Category: Connectors, Interconnects>Termin al Blocks - Accessories - Wire Ferrules Series: Pan-Term® Type: Single Wire Color: Red Package: Bulk Standard Package: 500 Style: DIN Length - Overall: 16.50mm Insulation: Insulated Size: 18 AWG (1.00mm²) Length - Pin: 10.00mm Alternative Parts (Cross-Reference): CC2628-000; 640903-1; FSD77-8-D; FSD77-6-D; 19070-0015; 19073-0017; 19070-0040FSD77-10-D .; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-10560,FSD77-10-D -ND Base Product Number: FSD77

Win Source Part Number: 1055011-FSD77-10-D
Category: Connectors, Interconnects>Terminal Blocks - Accessories - Wire Ferrules
Series: Pan-Term®
Type: Single Wire
Color: Red
Package: Bulk
Standard Package: 500
Style: DIN
Length - Overall: 16.50mm
Insulation: Insulated
Size: 18 AWG (1.00mm²)
Length - Pin: 10.00mm
Alternative Parts (Cross-Reference): CC2628-000; 640903-1; FSD77-8-D; FSD77-6-D; 19070-0015; 19073-0017; 19070-0040FSD77-10-D.;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-10560,FSD77-10-D-ND
Base Product Number: FSD77

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FSD77-10-D 298-10560-ND 1055011-FSD77-10-D
Product Name Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin Terminal Block Wire Ferrules Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-575-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
MIL-DTL-38999 Filter Connectors: Series I, II, III and IV. -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details