Panduit Corp. Terminal Blocks - Accessories - Wire Ferrules FSD76-8-D

Description
CONN FERRULE DIN 18AWG GRAY
Request a Quote
Description
CONN FERRULE DIN 18AWG GRAY
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a wire ferrule designed for use with stranded copper wire in the range of 20 AWG to 1/0 AWG. It is UL listed for 20 AWG only and has a maximum operating temperature of 221°F (105°C). The ferrule is made from copper with a tin plating and features a polypropylene housing that is color-coded according to DIN standards. The specific part number is associated with a gray color designation for 18 AWG wire. The ferrule has a strip length of 15/32 inches (11.9 mm) and a maximum wire insulation diameter of 0.12 inches (3.0 mm). It is compatible with various installation tools and dies, specifically designed for crimping applications. This product is suitable for applications requiring reliable electrical connections in terminal blocks.

Datasheet Summary
Powered by GS/AI

The product is a wire ferrule designed for use with stranded copper wire in the range of 20 AWG to 1/0 AWG. It is UL listed for 20 AWG only and has a maximum operating temperature of 221°F (105°C). The ferrule is made from copper with a tin plating and features a polypropylene housing that is color-coded according to DIN standards. The specific part number is associated with a gray color designation for 18 AWG wire. The ferrule has a strip length of 15/32 inches (11.9 mm) and a maximum wire insulation diameter of 0.12 inches (3.0 mm). It is compatible with various installation tools and dies, specifically designed for crimping applications. This product is suitable for applications requiring reliable electrical connections in terminal blocks.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Accessories - Wire Ferrules - 298-10285-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
298-10285-ND
Terminal Blocks - Accessories - Wire Ferrules 298-10285-ND
CONN FERRULE DIN 18AWG GRAY

CONN FERRULE DIN 18AWG GRAY

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Terminals
Product Number 298-10285-ND
Product Name Terminal Blocks - Accessories - Wire Ferrules
Terminal Type Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1747500-2 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.08 to 3.62 mm2
View Details
Bootlace Ferrules - 1788741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details