White Wire Ferrule Connector DIN 22 AWG (0.50mm²) Single Wire
Win Source Part Number: 1055001-FSD75-6-D
Category: Connectors, Interconnects>Termin
Series: Pan-Term®
Type: Single Wire
Color: White
Package: Bulk
Standard Package: 500
Style: DIN
Length - Overall: 11.50mm
Insulation: Insulated
Size: 22 AWG (0.50mm2)
Length - Pin: 6.00mm
Alternative Parts (Cross-Reference): FSD75-8-D; FSD75-10-D; FTD75-8-D; 19160-0009; 19160-0012; 19202-0013FSD75-6-D.
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-10035,FSD75-6-D-
Base Product Number: FSD75
INSULATED FERRULE, SINGLE 22 WIRE, AWG (
CONN FERRULE DIN 22AWG WHITE
| DigiKey | Win Source Electronics | Heilind Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-10035-ND | 1055001-FSD75-6-D | FSD75-6-D | FSD75-6-D |
| Product Name | Terminal Block Wire Ferrules | Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules | Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin | Terminal Block Accessories |
| Connector Type | DIN Connector |