Yellow Wire Ferrule Connector DIN 24 AWG (0.25mm²) Single Wire
Win Source Part Number: 1054973-FSD73-8-D
Category: Connectors, Interconnects>Termin
Series: Pan-Term®
Type: Single Wire
Color: Yellow
Package: Bulk
Standard Package: 500
Style: DIN
Length - Overall: 12.50mm
Insulation: Insulated
Size: 24 AWG (0.25mm²)
Length - Pin: 8.00mm
Alternative Parts (Cross-Reference): E0308-PINK; 926823-2;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: FSD73-8-D-ND,298-105
Base Product Number: FSD73
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 298-10557-ND | 1054973-FSD73-8-D |
| Product Name | Terminal Block Wire Ferrules | Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules |
| Connector Type | DIN Connector |